Lenovo IdeaPad 5 2-in-1 14IRU9, Intel Core 5, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home
Lenovo IdeaPad 5 2-in-1 14IRU9. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Core 5, Processor model: 120U. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Home. Product colour: Grey