Lenovo IdeaPad Slim 3 14AMN8, AMD Ryzen™ 3, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB
Lenovo IdeaPad Slim 3 14AMN8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 7320U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product colour: Grey