Lenovo Yoga Slim 6 14IAP8, Intel® Core™ i5, 35,6 cm (14"), 2240 x 1400 pixels, 8 GB, 512 GB, Windows 11 Home
Lenovo Yoga Slim 6 14IAP8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P. Display diagonal: 35,6 cm (14"), HD type: 2.2K, Display resolution: 2240 x 1400 pixels. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 1,35 kg