Lenovo logo

Lenovo Legion S7 16ARHA7 AMD Ryzen™ 7 6800H Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD AMD Radeon RX 6600S Wi-Fi 6E (802.11ax) Portuguese Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18766
Info modified on:
23 Apr 2025, 21:10:04
Short summary description Lenovo Legion S7 16ARHA7 AMD Ryzen™ 7 6800H Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD AMD Radeon RX 6600S Wi-Fi 6E (802.11ax) Portuguese Grey:

Lenovo Legion S7 16ARHA7, AMD Ryzen™ 7, 3,2 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 1 TB

Long summary description Lenovo Legion S7 16ARHA7 AMD Ryzen™ 7 6800H Laptop 40,6 cm (16") WUXGA 16 GB DDR5-SDRAM 1 TB SSD AMD Radeon RX 6600S Wi-Fi 6E (802.11ax) Portuguese Grey:

Lenovo Legion S7 16ARHA7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 6800H, Processor frequency: 3,2 GHz. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M, Discrete graphics card model: AMD Radeon RX 6600S. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.