Lenovo Yoga Slim 7 ProX 14ARH7, AMD Ryzen™ 9, 3,3 GHz, 36,8 cm (14.5"), 3072 x 1920 pixels, 32 GB, 1 TB
Lenovo Yoga Slim 7 ProX 14ARH7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HS, Processor frequency: 3,3 GHz. Display diagonal: 36,8 cm (14.5"), HD type: 3K, Display resolution: 3072 x 1920 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product colour: Grey