Lenovo logo

Lenovo IdeaPad 5 Pro 16ARH7 AMD Ryzen™ 7 6800HS Laptop 40,6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Spanish Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15017
Info modified on:
23 Apr 2025, 21:03:42
Short summary description Lenovo IdeaPad 5 Pro 16ARH7 AMD Ryzen™ 7 6800HS Laptop 40,6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Spanish Grey:

Lenovo IdeaPad 5 Pro 16ARH7, AMD Ryzen™ 7, 3,2 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad 5 Pro 16ARH7 AMD Ryzen™ 7 6800HS Laptop 40,6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Spanish Grey:

Lenovo IdeaPad 5 Pro 16ARH7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 6800HS, Processor frequency: 3,2 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M, Discrete graphics card model: NVIDIA GeForce RTX 3050. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.