Lenovo logo

Lenovo Legion 5 15IAH7H Intel® Core™ i7 i7-12700H Laptop 39,6 cm (15.6") Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Belgian Grey, Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3742
Info modified on:
23 Apr 2025, 20:48:26
Short summary description Lenovo Legion 5 15IAH7H Intel® Core™ i7 i7-12700H Laptop 39,6 cm (15.6") Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Belgian Grey, Black:

Lenovo Legion 5 15IAH7H, Intel® Core™ i7, 39,6 cm (15.6"), 2560 x 1440 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion 5 15IAH7H Intel® Core™ i7 i7-12700H Laptop 39,6 cm (15.6") Wide Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Belgian Grey, Black:

Lenovo Legion 5 15IAH7H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 39,6 cm (15.6"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home. Product colour: Grey, Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.