Lenovo logo

Lenovo IdeaPad 3 17ITL6 Intel® Core™ i5 i5-1135G7 Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Belgian Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16278
Info modified on:
23 Apr 2025, 19:50:36
Short summary description Lenovo IdeaPad 3 17ITL6 Intel® Core™ i5 i5-1135G7 Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Belgian Grey:

Lenovo IdeaPad 3 17ITL6, Intel® Core™ i5, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Home

Long summary description Lenovo IdeaPad 3 17ITL6 Intel® Core™ i5 i5-1135G7 Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Belgian Grey:

Lenovo IdeaPad 3 17ITL6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 2,1 kg

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.