Lenovo logo

Lenovo V15 IIL Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33093
Info modified on:
23 Apr 2025, 19:34:40
Short summary description Lenovo V15 IIL Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey:

Lenovo V15 IIL, Intel® Core™ i5, 1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 512 GB

Long summary description Lenovo V15 IIL Intel® Core™ i5 i5-1035G1 Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Grey:

Lenovo V15 IIL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.