Lenovo logo

Lenovo IdeaPad S340-15IIL Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15089
Info modified on:
23 Apr 2025, 18:52:41
Short summary description Lenovo IdeaPad S340-15IIL Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Black:

Lenovo IdeaPad S340-15IIL, Intel® Core™ i7, 1,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description Lenovo IdeaPad S340-15IIL Intel® Core™ i7 i7-1065G7 Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Spanish Black:

Lenovo IdeaPad S340-15IIL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.