Lenovo IdeaPad S340-14IWL, Intel® Core™ i3, 2,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1,26 TB
Lenovo IdeaPad S340-14IWL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8145U, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX110. Product colour: Grey, Platinum