Lenovo IdeaPad 330-17ICH, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,13 TB
Lenovo IdeaPad 330-17ICH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8300H, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Grey