Lenovo IdeaPad 330-17AST, AMD A9, 3,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 256 GB
Lenovo IdeaPad 330-17AST. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Grey, Platinum