Lenovo logo

Lenovo V330 Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23835
Info modified on:
23 Jan 2025, 19:24:27
Short summary description Lenovo V330 Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Grey:

Lenovo V330, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description Lenovo V330 Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Grey:

Lenovo V330. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.