Lenovo logo

Lenovo IdeaPad 320 AMD A12 A12-9720P Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54499
Info modified on:
24 Jan 2025, 20:21:25
Short summary description Lenovo IdeaPad 320 AMD A12 A12-9720P Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Grey:

Lenovo IdeaPad 320, AMD A12, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad 320 AMD A12 A12-9720P Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Grey:

Lenovo IdeaPad 320. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9720P, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.