Lenovo IdeaPad 320, Intel® Pentium®, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
Lenovo IdeaPad 320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: FreeDOS. Product colour: Blue