Lenovo logo

Lenovo Miix 320 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53576
Info modified on:
22 Jan 2025, 05:26:11
Short summary description Lenovo Miix 320 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Platinum, Silver:

Lenovo Miix 320, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, 64 GB

Long summary description Lenovo Miix 320 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Platinum, Silver:

Lenovo Miix 320. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Home. Product colour: Platinum, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.