Lenovo logo

Lenovo Yoga 900 Intel® Core™ i5 i5-6260U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Orange

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20915
Info modified on:
26 Jun 2024, 05:12:39
Short summary description Lenovo Yoga 900 Intel® Core™ i5 i5-6260U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Orange:

Lenovo Yoga 900, Intel® Core™ i5, 1,8 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB

Long summary description Lenovo Yoga 900 Intel® Core™ i5 i5-6260U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Orange:

Lenovo Yoga 900. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6260U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.