Lenovo logo

Lenovo IdeaPad 110-15ISK Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") 4 GB 1 TB HDD Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56060
Info modified on:
23 Jan 2025, 19:15:35
Short summary description Lenovo IdeaPad 110-15ISK Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") 4 GB 1 TB HDD Windows 10 Black:

Lenovo IdeaPad 110-15ISK, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 4 GB, 1 TB, Windows 10

Long summary description Lenovo IdeaPad 110-15ISK Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") 4 GB 1 TB HDD Windows 10 Black:

Lenovo IdeaPad 110-15ISK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Black. Weight: 2,2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.