Lenovo logo

Lenovo V310 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon 530 FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52632
Info modified on:
22 Jan 2025, 05:33:23
Short summary description Lenovo V310 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon 530 FreeDOS Black:

Lenovo V310, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1,13 TB

Long summary description Lenovo V310 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon 530 FreeDOS Black:

Lenovo V310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.