Lenovo logo

Lenovo V310 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 128 GB SSD FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29212
Info modified on:
23 Jan 2025, 19:02:20
Short summary description Lenovo V310 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 128 GB SSD FreeDOS Black:

Lenovo V310, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 128 GB

Long summary description Lenovo V310 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 128 GB SSD FreeDOS Black:

Lenovo V310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.