Lenovo logo

Lenovo Essential B71-80 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51440
Info modified on:
22 Jan 2025, 05:42:15
Warranty:
1 Year
Long product name Lenovo Essential B71-80 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Intel Core i7-6500U (4M Cache, up to 3.10 GHz), 8GB DDR3L 1600MHz, 1TB HDD 5400rpm, 17.3" HD+ LED (1600x900), AMD Radeon R5 M330, Gigabit LAN, WLAN, Bluetooth, Windows 7 Professional 64-bit / Windows 10 Pro

Lenovo Essential B71-80 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Up to 6th Gen Intel® Core™ Processors
The new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel Core processors empower you to unleash your imagination and explore the possibilities.

Up to Windows 10 Pro
Windows 10 Pro is designed to empower you and your business. It allows you to do great things across your devices securely with anyone, anywhere, and at any time. Fitting a variety of budgets, it's also very easy to use. So you can get more done right from the start.

Designed to Suit Your Needs & Budget
With a choice of integrated or discrete graphic, plus up to the latest Intel® Core™Series processors, the Lenovo B71 laptop PC comes in many configurations. Simply choose the computing and gaming options you need.

Up To 17" HD+ Display
The Lenovo B71 boasts the option of a 17" HD (1600 x 900) display — delivering bright, glare-free visuals. Working long hours doesn't have to mean eye fatigue, and the B71 is a great, cost-conscious way to leverage a powerful, business-friendly machine.

Stereo Speakers with Dolby® Advanced Audio™
Whether you're listening to a presentation or enjoying a movie, Dolby® Advanced Audio™ Certification gives you an immersive surround sound experience. This technology increases audio clarity for VOIP applications, maximizes volume output without distortion, and improves dialogue clarity when watching videos.

Connectivity Options
Thanks to 802.11 ac WiFi connectivity and optional Bluetooth® 4.0, you can enjoy fast Internet access wherever your business takes you.

Integrated Webcam
With up to 1 MP HD video, the built-in webcam and mic help to make web conferences or online video chats easier and more enjoyable.

Fast Data Transfer
Move data between the Lenovo B71 and other devices quickly with USB 3.0. Up to ten times faster than previous USB technologies, it's also backward-compatible.

Ample Storage
With storage options of up to 1TB HDD, 1TB Hybrid SSHD, or 128G SSD, you won't have to worry about where to put all your data, videos, presentations, and photos.

Short summary description Lenovo Essential B71-80 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo Essential B71-80, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Lenovo Essential B71-80 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo Essential B71-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.