Lenovo logo

Lenovo IdeaPad 100S-14IBR Intel® Celeron® N3050 Laptop 35,6 cm (14") 2 GB DDR3L-SDRAM 32 GB Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110244
Info modified on:
25 Jan 2025, 22:31:39
Short summary description Lenovo IdeaPad 100S-14IBR Intel® Celeron® N3050 Laptop 35,6 cm (14") 2 GB DDR3L-SDRAM 32 GB Windows 10 Home Silver:

Lenovo IdeaPad 100S-14IBR, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Lenovo IdeaPad 100S-14IBR Intel® Celeron® N3050 Laptop 35,6 cm (14") 2 GB DDR3L-SDRAM 32 GB Windows 10 Home Silver:

Lenovo IdeaPad 100S-14IBR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1,43 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.