Lenovo logo

Lenovo Yoga 500 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71823
Info modified on:
22 Jan 2025, 05:01:43
Short summary description Lenovo Yoga 500 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Lenovo Yoga 500, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Yoga 500 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Lenovo Yoga 500. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.