Lenovo logo

Lenovo IdeaPad 300 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14433
Info modified on:
01 Feb 2025, 04:47:44
Short summary description Lenovo IdeaPad 300 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Silver:

Lenovo IdeaPad 300, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 300 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Silver:

Lenovo IdeaPad 300. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: FreeDOS. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.