Lenovo logo

Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48246
Info modified on:
01 Feb 2025, 06:08:34
Short summary description Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:

Lenovo IdeaPad Y700, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 628 GB

Long summary description Lenovo IdeaPad Y700 Intel® Core™ i7 i7-6700HQ Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:

Lenovo IdeaPad Y700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.