Lenovo IdeaPad Miix 300-10IBY, 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 10 Home, Black
Lenovo IdeaPad Miix 300-10IBY. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 360 g. Operating system installed: Windows 10 Home. Product colour: Black