Lenovo logo

Lenovo IdeaPad U41-70 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 920M Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76524
Info modified on:
24 Jan 2025, 20:44:49
Short summary description Lenovo IdeaPad U41-70 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 920M Windows 10 Home Silver:

Lenovo IdeaPad U41-70, Intel® Core™ i5, 2,2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Lenovo IdeaPad U41-70 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 920M Windows 10 Home Silver:

Lenovo IdeaPad U41-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.