Lenovo logo

Lenovo IdeaPad Yoga 3 Pro Intel® Core™ M M-5Y70 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Orange

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42558
Info modified on:
22 Jan 2025, 06:00:30
Short summary description Lenovo IdeaPad Yoga 3 Pro Intel® Core™ M M-5Y70 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Orange:

Lenovo IdeaPad Yoga 3 Pro, Intel® Core™ M, 1,1 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad Yoga 3 Pro Intel® Core™ M M-5Y70 Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Quad HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Orange:

Lenovo IdeaPad Yoga 3 Pro. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ M, Processor model: M-5Y70, Processor frequency: 1,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.