Lenovo Y40, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB
Lenovo Y40. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black