Lenovo logo

Lenovo IdeaPad Z50-75 AMD FX™ FX-7500 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260DX Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21087
Info modified on:
23 Jan 2025, 19:15:23
Short summary description Lenovo IdeaPad Z50-75 AMD FX™ FX-7500 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260DX Windows 8.1 White:

Lenovo IdeaPad Z50-75, AMD FX™, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Z50-75 AMD FX™ FX-7500 Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M260DX Windows 8.1 White:

Lenovo IdeaPad Z50-75. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-7500, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.