Lenovo IdeaPad G50-45, AMD E, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo IdeaPad G50-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-6110, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: FreeDOS. Product colour: Black, Silver