Lenovo logo

Lenovo ThinkSystem SR630 V2 server Rack (1U) Intel Xeon Silver 4310 2,1 GHz 32 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87957
Info modified on:
03 Aug 2022, 09:43:03
Short summary description Lenovo ThinkSystem SR630 V2 server Rack (1U) Intel Xeon Silver 4310 2,1 GHz 32 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR630 V2, 2,1 GHz, 4310, 32 GB, DDR4-SDRAM, 750 W, Rack (1U)

Long summary description Lenovo ThinkSystem SR630 V2 server Rack (1U) Intel Xeon Silver 4310 2,1 GHz 32 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR630 V2. Processor family: Intel Xeon Silver, Processor frequency: 2,1 GHz, Processor model: 4310. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.