Lenovo logo

Lenovo ThinkSystem ST50 V2 server 2 TB Tower Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 500 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52647
Info modified on:
22 Feb 2025, 15:44:38
Short summary description Lenovo ThinkSystem ST50 V2 server 2 TB Tower Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 500 W:

Lenovo ThinkSystem ST50 V2, 3,1 GHz, E-2324G, 16 GB, DDR4-SDRAM, 2 TB, Tower

Long summary description Lenovo ThinkSystem ST50 V2 server 2 TB Tower Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 500 W:

Lenovo ThinkSystem ST50 V2. Processor family: Intel Xeon E, Processor frequency: 3,1 GHz, Processor model: E-2324G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 2 TB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 500 W. Chassis type: Tower

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.