Lenovo ThinkCentre M58, 2 GHz, Intel® Celeron®, 1 GB, 160 GB, DVD-RW, Windows Vista Business
Lenovo ThinkCentre M58. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: E1400. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® GMA 4500. Operating system installed: Windows Vista Business, Operating system architecture: 32-bit. Power supply: 450 W. Chassis type: Tower. Product type: PC. Product colour: Black