Lenovo logo

Lenovo System x3690 X5 server 0 GB Rack (2U) Intel® Xeon® E7 Family E7-2830 2,13 GHz 8 GB DDR3-SDRAM 675 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89766
Info modified on:
19 Jul 2024, 20:07:20
Short summary description Lenovo System x3690 X5 server 0 GB Rack (2U) Intel® Xeon® E7 Family E7-2830 2,13 GHz 8 GB DDR3-SDRAM 675 W:

Lenovo System x3690 X5, 2,13 GHz, E7-2830, 8 GB, DDR3-SDRAM, 0 GB, Rack (2U)

Long summary description Lenovo System x3690 X5 server 0 GB Rack (2U) Intel® Xeon® E7 Family E7-2830 2,13 GHz 8 GB DDR3-SDRAM 675 W:

Lenovo System x3690 X5. Processor family: Intel® Xeon® E7 Family, Processor frequency: 2,13 GHz, Processor model: E7-2830. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 0 GB, HDD size: 2.5". Ethernet LAN. Power supply: 675 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.