Lenovo logo

Lenovo Y27f computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59483
Info modified on:
30 Dec 2024, 17:23:44
Short summary description Lenovo Y27f computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Lenovo Y27f, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Lenovo Y27f computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Lenovo Y27f. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.