Lenovo logo

Lenovo ThinkVision E27q-20 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92492
Info modified on:
16 Jan 2025, 14:37:59
Bullet Points Lenovo ThinkVision E27q-20 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:
  • - 68.6cm (27") Quad HD 2560 x 1440 W-LED IPS
  • - 6ms, 16:9, 350cd/m², 1000:1
  • - HDMI, DisplayPort
Long product name Lenovo ThinkVision E27q-20 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

68.6cm (27") Quad HD 2560 x 1440 W-LED IPS, 16:9, 350cd/m², 16.7M, 6ms, 178°/178°, 1000:1

Lenovo ThinkVision E27q-20 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

ThinkVision E27q-20 comes equipped with a QHD panel, rated for 99% sRGB, built ergonomically, and is a smart choice that is within reach of most small businesses and freelance creatives like photographers and designers.

Short summary description Lenovo ThinkVision E27q-20 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

Lenovo ThinkVision E27q-20, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision E27q-20 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

Lenovo ThinkVision E27q-20. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Service
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.