Lenovo logo

Lenovo ThinkVision S24e-20 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144305
Info modified on:
20 May 2025, 21:20:19
Short summary description Lenovo ThinkVision S24e-20 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

Lenovo ThinkVision S24e-20, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision S24e-20 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

Lenovo ThinkVision S24e-20. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.