Lenovo logo

Lenovo IdeaPad S310 Intel® Core™ i5 i5-4210U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 M230 Aluminium, Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10398
Info modified on:
30 Jan 2025, 19:23:42
Short summary description Lenovo IdeaPad S310 Intel® Core™ i5 i5-4210U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 M230 Aluminium, Black:

Lenovo IdeaPad S310, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad S310 Intel® Core™ i5 i5-4210U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon R5 M230 Aluminium, Black:

Lenovo IdeaPad S310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: AMD Radeon R5 M230. Product colour: Aluminium, Black. Weight: 1,8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.