Lenovo IdeaPad Flex 2 14, Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB
Lenovo IdeaPad Flex 2 14. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: White