Lenovo 3000 V1000 FHD-ISE, Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 500 GB
Lenovo 3000 V1000 FHD-ISE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black