Lenovo IdeaPad G400AM-ISE, Intel® Core™ i7, 2,1 GHz, 35,6 cm (14"), 4 GB, 500 GB, Windows 8
Lenovo IdeaPad G400AM-ISE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 8570M. Operating system installed: Windows 8. Product colour: Black. Weight: 2,2 kg