Lenovo logo

Lenovo Essential G580 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Windows 8 Brown

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16617
Info modified on:
27 Jan 2025, 08:46:58
Short summary description Lenovo Essential G580 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Windows 8 Brown:

Lenovo Essential G580, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Lenovo Essential G580 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Windows 8 Brown:

Lenovo Essential G580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.