Lenovo IdeaPad Z380, Intel® Pentium®, 2,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo IdeaPad Z380. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B980, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Pink. Weight: 2,1 kg