Lenovo logo

Lenovo Essential B580 Intel® Core™ i3 i3-2370M 38,1 cm (15") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55535
Info modified on:
25 Jan 2025, 22:46:30
Short summary description Lenovo Essential B580 Intel® Core™ i3 i3-2370M 38,1 cm (15") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Black:

Lenovo Essential B580, Intel® Core™ i3, 2,4 GHz, 38,1 cm (15"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Lenovo Essential B580 Intel® Core™ i3 i3-2370M 38,1 cm (15") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Windows 7 Home Premium Black:

Lenovo Essential B580. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2,4 GHz. Display diagonal: 38,1 cm (15"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.