Lenovo logo

Lenovo IdeaCentre C460 Intel® Core™ i3 i3-4160T 54,6 cm (21.5") All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69363
Info modified on:
07 Oct 2024, 17:46:09
Short summary description Lenovo IdeaCentre C460 Intel® Core™ i3 i3-4160T 54,6 cm (21.5") All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo IdeaCentre C460, 54,6 cm (21.5"), Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1, White

Long summary description Lenovo IdeaCentre C460 Intel® Core™ i3 i3-4160T 54,6 cm (21.5") All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 White:

Lenovo IdeaCentre C460. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"). Processor family: Intel® Core™ i3, Processor frequency: 3,1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.