Lenovo IdeaCentre Horizon 27, 68,6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8
Lenovo IdeaCentre Horizon 27. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1,8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 620M. Built-in camera. Operating system installed: Windows 8. Product colour: Black, Silver