Lenovo IdeaCentre H520s, 2,9 GHz, Intel Pentium G, 4 GB, 1 TB, DVD-RW, Windows 8
Lenovo IdeaCentre H520s. Processor frequency: 2,9 GHz, Processor family: Intel Pentium G, Processor model: G2020. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Black, Grey