Lenovo logo

Lenovo System x3100 M5 server 0 GB Tower (4U) Intel® Xeon® E3 V3 Family E3-1231V3 3,4 GHz 4 GB DDR3-SDRAM 300 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60434
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo System x3100 M5 server 0 GB Tower (4U) Intel® Xeon® E3 V3 Family E3-1231V3 3,4 GHz 4 GB DDR3-SDRAM 300 W:

Lenovo System x3100 M5, 3,4 GHz, E3-1231V3, 4 GB, DDR3-SDRAM, 0 GB, Tower (4U)

Long summary description Lenovo System x3100 M5 server 0 GB Tower (4U) Intel® Xeon® E3 V3 Family E3-1231V3 3,4 GHz 4 GB DDR3-SDRAM 300 W:

Lenovo System x3100 M5. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3,4 GHz, Processor model: E3-1231V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 300 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.